Schneider Electric A9F07220 circuit breaker 2

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15544
Info modified on:
10 Aug 2024, 09:21:52
Short summary description Schneider Electric A9F07220 circuit breaker 2:

Schneider Electric A9F07220, IP20

Long summary description Schneider Electric A9F07220 circuit breaker 2:

Schneider Electric A9F07220. Input current: 20 A. International Protection (IP) code: IP20. Width: 36 mm, Depth: 78.5 mm, Height: 91 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.