Samsung YP-GI1CW, MP3 player, 8 GB, LCD, USB 2.0, FM radio, White
Samsung YP-GI1CW. Type: MP3 player. Total storage capacity: 8 GB. Display: LCD, Touch screen. Interface: USB 2.0. Card reader integrated. FM radio. Volume control: Digital. Built-in speakers. Built-in camera. Voice recording. Continuous audio playback time: 38 h. Weight: 118 g. Product colour: White