Samsung Galaxy Player 4.0 YP-G1CWY, 8 GB, LCD, FM radio, Built-in camera, 121 g, White
Samsung Galaxy Player 4.0 YP-G1CWY. Total storage capacity: 8 GB. Display: LCD, Touch screen. FM radio. Built-in speakers. Built-in camera. Voice recording. Continuous audio playback time: 36 h. Weight: 121 g. Product colour: White