Samsung logo

Samsung WW80T4020EH washing machine Front-load 8 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40057
Info modified on:
24 Apr 2025, 07:40:24
Short summary description Samsung WW80T4020EH washing machine Front-load 8 kg 1200 RPM White:

Samsung WW80T4020EH, Front-load, 8 kg, B, 72 dB, 1200 RPM, D

Long summary description Samsung WW80T4020EH washing machine Front-load 8 kg 1200 RPM White:

Samsung WW80T4020EH. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Maximum spin speed: 1200 RPM. Product colour: White. Width: 600 mm, Depth: 550 mm, Height: 850 mm. Energy efficiency class: D

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.