Samsung logo

Samsung WW60J3283LW washing machine Front-load 6 kg 1200 RPM White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160172
Info modified on:
27 May 2024, 12:03:19
Short summary description Samsung WW60J3283LW washing machine Front-load 6 kg 1200 RPM White:

Samsung WW60J3283LW, Front-load, 6 kg, B, 76 dB, 1200 RPM, 173 kWh

Long summary description Samsung WW60J3283LW washing machine Front-load 6 kg 1200 RPM White:

Samsung WW60J3283LW. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 173 kWh, Annual water consumption washing: 7300 L. Product colour: White. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.