Samsung logo

Samsung WMN4277SK TV mount/stand 190.5 cm (75") Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163061
Info modified on:
15 Dec 2023, 10:46:16
Short summary description Samsung WMN4277SK TV mount/stand 190.5 cm (75") Black:

Samsung WMN4277SK, 165.1 cm (65"), 190.5 cm (75"), 400 x 400 mm, 400 x 400 mm, -15 - 15°, Black

Long summary description Samsung WMN4277SK TV mount/stand 190.5 cm (75") Black:

Samsung WMN4277SK. Maximum weight (capacity): 50 kg, Minimum screen size: 165.1 cm (65"), Maximum screen size: 190.5 cm (75"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 400 x 400 mm. Tilt angle: -15 - 15°, Distance to the wall (min): 2.5 cm, Distance to the wall (max): 25 cm. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.