Samsung logo

Samsung WF60F4E5W2X/LE washing machine Front-load 6 kg 1200 RPM Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119667
Info modified on:
06 Dec 2021, 16:40:53
Short summary description Samsung WF60F4E5W2X/LE washing machine Front-load 6 kg 1200 RPM Stainless steel:

Samsung WF60F4E5W2X/LE, Front-load, 6 kg, B, 76 dB, 1200 RPM, 170 kWh

Long summary description Samsung WF60F4E5W2X/LE washing machine Front-load 6 kg 1200 RPM Stainless steel:

Samsung WF60F4E5W2X/LE. Loading type: Front-load. Drum capacity: 6 kg, Spin-drying class: B, Noise level (spin): 76 dB, Noise level (wash): 61 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 170 kWh, Annual water consumption washing: 8580 L. Product colour: Stainless steel. Width: 600 mm, Depth: 400 mm, Height: 850 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.