Samsung logo

Samsung WD8704EJF washer dryer Freestanding Front-load Silver, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85474
Info modified on:
02 Mar 2021, 09:46:48
Short summary description Samsung WD8704EJF washer dryer Freestanding Front-load Silver, White:

Samsung WD8704EJF, Front-load, Freestanding, Silver, White, Left, LED, 5 kg

Long summary description Samsung WD8704EJF washer dryer Freestanding Front-load Silver, White:

Samsung WD8704EJF. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver, White. Drying capacity: 5 kg, Maximum spin speed: 1400 RPM, Spin-drying class: A. Water consumption washing: 49 L, Energy consumption washing: 1.19 kWh, Energy consumption washing & drying: 5.12 kWh. Depth: 600 mm, Width: 600 mm, Height: 850 mm. Washing class: A, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.