Samsung logo

Samsung WD15F5K5ASG/AX washer dryer Freestanding Front-load Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133767
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WD15F5K5ASG/AX washer dryer Freestanding Front-load Grey:

Samsung WD15F5K5ASG/AX, Front-load, Freestanding, Grey, Left, Buttons, Rotary, LED

Long summary description Samsung WD15F5K5ASG/AX washer dryer Freestanding Front-load Grey:

Samsung WD15F5K5ASG/AX. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Grey. Drying capacity: 8 kg, Maximum spin speed: 1000 RPM, Washing capacity: 15 kg. Depth: 790 mm, Width: 650 mm, Height: 950 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.