Samsung logo

Samsung POWERbot WiFi VR7000M Slim 0.3 L Bagless Black, Titanium

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45368
Info modified on:
14 Mar 2024, 19:50:29
Short summary description Samsung POWERbot WiFi VR7000M Slim 0.3 L Bagless Black, Titanium:

Samsung POWERbot WiFi VR7000M Slim, Bagless, Black, Titanium, D-shape, LED, 0.3 L, 77 dB

Long summary description Samsung POWERbot WiFi VR7000M Slim 0.3 L Bagless Black, Titanium:

Samsung POWERbot WiFi VR7000M Slim. Dust container type: Bagless, Product colour: Black, Titanium, Shape: D-shape. Dust capacity (total): 0.3 L, Noise level: 77 dB, Cleaning speed: 320 mm/sec. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Charging time: 2.6 h. Height: 97 mm, Width: 348 mm, Depth: 340 mm. Package weight: 7.4 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.