Samsung logo

Samsung VG-KBD1500 keyboard TV Bluetooth Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112638
Info modified on:
24 Feb 2023, 14:16:59
Short summary description Samsung VG-KBD1500 keyboard TV Bluetooth Black:

Samsung VG-KBD1500, Full-size (100%), Wireless, Bluetooth, Black

Long summary description Samsung VG-KBD1500 keyboard TV Bluetooth Black:

Samsung VG-KBD1500. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: Bluetooth, Recommended usage: TV. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.