Samsung logo

Samsung SR8825 Bagless Blue, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101686
Info modified on:
18 Jul 2025, 10:53:38
Short summary description Samsung SR8825 Bagless Blue, Silver:

Samsung SR8825, Bagless, Blue, Silver, Round, 70 dB, 300 mm/sec, Auto, Manual, Spot

Long summary description Samsung SR8825 Bagless Blue, Silver:

Samsung SR8825. Dust container type: Bagless, Product colour: Blue, Silver, Shape: Round. Noise level: 70 dB, Cleaning speed: 300 mm/sec, Vacuum cleaner programs: Auto, Manual, Spot. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Charging time: 2 h. Diameter: 35.5 cm, Height: 93 mm. Package weight: 7 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.