Samsung SC-4355-R, 1800 W, Cylinder vacuum, Dry, Bagless, HEPA, Filtering
Samsung SC-4355-R. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless. Vacuum cleaner air filtering: HEPA, Dirt separating method: Filtering. Product colour: Red