Samsung logo

Samsung VCDC15QV 2 L Cylinder vacuum 1500 W Bagless

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89691
Info modified on:
27 May 2024, 12:01:27
Short summary description Samsung VCDC15QV 2 L Cylinder vacuum 1500 W Bagless:

Samsung VCDC15QV, 1500 W, Cylinder vacuum, Bagless, 2 L, 82 dB, Green, Turquoise

Long summary description Samsung VCDC15QV 2 L Cylinder vacuum 1500 W Bagless:

Samsung VCDC15QV. Maximum input power: 1500 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 2 L. Noise level: 82 dB. Product colour: Green, Turquoise

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.