Samsung logo

Samsung UE75JU7005T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127923
Info modified on:
04 Jun 2024, 07:26:12
Short summary description Samsung UE75JU7005T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE75JU7005T, 190.5 cm (75"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE75JU7005T 190.5 cm (75") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE75JU7005T. Display diagonal: 190.5 cm (75"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Screen shape: Flat. 3D compatibility. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.