Samsung logo

Samsung UE65MU6220K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86883
Info modified on:
21 Jun 2024, 15:52:22
Short summary description Samsung UE65MU6220K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65MU6220K, 165.1 cm (65"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE65MU6220K 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE65MU6220K. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1400. Digital signal format system: DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.