Samsung logo

Samsung UE65H6400AW 165.1 cm (65") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99642
Info modified on:
13 Nov 2024, 13:16:47
Short summary description Samsung UE65H6400AW 165.1 cm (65") Full HD Smart TV Wi-Fi Black:

Samsung UE65H6400AW, 165.1 cm (65"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Samsung UE65H6400AW 165.1 cm (65") Full HD Smart TV Wi-Fi Black:

Samsung UE65H6400AW. Display diagonal: 165.1 cm (65"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.