Samsung logo

Samsung UE58H5200AW 147.3 cm (58") Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
189645
Info modified on:
06 Nov 2024, 13:33:38
Short summary description Samsung UE58H5200AW 147.3 cm (58") Full HD Black:

Samsung UE58H5200AW, 147.3 cm (58"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE58H5200AW 147.3 cm (58") Full HD Black:

Samsung UE58H5200AW. Display diagonal: 147.3 cm (58"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.