Channel partners
Manufacturers
Partners
More
Country:
Language:
English (SG)
Icecat search
Icecat: creating the world's largest
open catalogue
with 23901057 data-sheets &
43525 brands
– register (free)
TVs
Samsung UE55MU6279 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Samsung UE55MU6279 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Slide 1 of 6
Embed the product datasheet into your content.
XML product data for Samsung UE55MU6279UXZG
XML doc
Icecat LIVE: JS for Samsung UE55MU6279UXZG
Icecat Live DOC
JSON product data for Samsung UE55MU6279UXZG
JSON DOC
CSV product data for Samsung UE55MU6279UXZG
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Samsung
Product name:
UE55MU6279
Product code:
UE55MU6279UXZG
GTIN (EAN/UPC):
8806088740010
Category:
TVs
Icecat Product ID:
36403263
Data-sheet quality:
created/standardized by Icecat
Product views:
137262
Info modified on:
27 May 2024, 13:38:07
EU Energy Label (69 KB)
EU Product Fiche (215 KB)
Samsung UE55MU6279UXZG (Icecat)
Embed the product datasheet into your content.
XML product data for Samsung UE55MU6279UXZG
XML doc
Icecat LIVE: JS for Samsung UE55MU6279UXZG
Icecat Live DOC
JSON product data for Samsung UE55MU6279UXZG
JSON DOC
CSV product data for Samsung UE55MU6279UXZG
CSV DOC
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE