Samsung logo

Samsung UE55JU6740 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140673
Info modified on:
14 Mar 2024, 19:47:19
Short summary description Samsung UE55JU6740 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55JU6740, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Samsung UE55JU6740 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Samsung UE55JU6740. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.