Samsung logo

Samsung UE55HU7500T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78393
Info modified on:
15 Nov 2024, 15:58:36
Short summary description Samsung UE55HU7500T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55HU7500T, 139.7 cm (55"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung UE55HU7500T 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung UE55HU7500T. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.