Samsung logo

Samsung UE49M5590AU 124.5 cm (49") Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142783
Info modified on:
21 Jun 2024, 15:52:19
Short summary description Samsung UE49M5590AU 124.5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung UE49M5590AU, 124.5 cm (49"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung UE49M5590AU 124.5 cm (49") Full HD Smart TV Wi-Fi Black:

Samsung UE49M5590AU. Display diagonal: 124.5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 800. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.