Samsung logo

Samsung UE48JU7500T 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102361
Info modified on:
27 May 2024, 12:39:52
Short summary description Samsung UE48JU7500T 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE48JU7500T, 121.9 cm (48"), 3840 x 2160 pixels, 3D compatibility, Smart TV, Wi-Fi, Black

Long summary description Samsung UE48JU7500T 121.9 cm (48") 4K Ultra HD Smart TV Wi-Fi Black:

Samsung UE48JU7500T. Display diagonal: 121.9 cm (48"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Curved. 3D compatibility. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.