Samsung UE40H7000SL, 101.6 cm (40"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black
Samsung UE40H7000SL. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 600, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black