Samsung logo

Samsung UE40H4200 101.6 cm (40") HD Smart TV Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172514
Info modified on:
14 Nov 2024, 16:23:17
Short summary description Samsung UE40H4200 101.6 cm (40") HD Smart TV Black:

Samsung UE40H4200, 101.6 cm (40"), 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description Samsung UE40H4200 101.6 cm (40") HD Smart TV Black:

Samsung UE40H4200. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.