Samsung logo

Samsung UE37ES6710S 94 cm (37") Full HD Smart TV Wi-Fi White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150908
Info modified on:
09 Nov 2024, 09:46:19
Short summary description Samsung UE37ES6710S 94 cm (37") Full HD Smart TV Wi-Fi White:

Samsung UE37ES6710S, 94 cm (37"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, White

Long summary description Samsung UE37ES6710S 94 cm (37") Full HD Smart TV Wi-Fi White:

Samsung UE37ES6710S. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Smart TV. Motion interpolation technology: CMR (Clear Motion Rate) 400, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.