Samsung logo

Samsung UE32J4100AK 81.3 cm (32") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101084
Info modified on:
06 Nov 2024, 10:21:57
Short summary description Samsung UE32J4100AK 81.3 cm (32") HD Black:

Samsung UE32J4100AK, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T2, Black

Long summary description Samsung UE32J4100AK 81.3 cm (32") HD Black:

Samsung UE32J4100AK. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PQI (Picture Quality Index) 100. Digital signal format system: DVB-C, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.