Samsung logo

Samsung UE32D6500 81.3 cm (32") Full HD Wi-Fi Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116937
Info modified on:
11 Nov 2024, 15:30:07
Short summary description Samsung UE32D6500 81.3 cm (32") Full HD Wi-Fi Grey:

Samsung UE32D6500, 81.3 cm (32"), 1920 x 1080 pixels, LED, 3D compatibility, Wi-Fi, Grey

Long summary description Samsung UE32D6500 81.3 cm (32") Full HD Wi-Fi Grey:

Samsung UE32D6500. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Wi-Fi. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.