Samsung logo

Samsung UE19H4000AW 48.3 cm (19") HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139082
Info modified on:
15 Nov 2024, 16:03:50
Short summary description Samsung UE19H4000AW 48.3 cm (19") HD Black:

Samsung UE19H4000AW, 48.3 cm (19"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Samsung UE19H4000AW 48.3 cm (19") HD Black:

Samsung UE19H4000AW. Display diagonal: 48.3 cm (19"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: CMP (Clear Motion Picture) 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.