Samsung logo

Samsung UA32J5100AK 81.3 cm (32") Full HD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95916
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung UA32J5100AK 81.3 cm (32") Full HD Black:

Samsung UA32J5100AK, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, DVB-T2, Black

Long summary description Samsung UA32J5100AK 81.3 cm (32") Full HD Black:

Samsung UA32J5100AK. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, Motion interpolation technology: CMR (Clear Motion Rate) 50. Digital signal format system: DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.