Samsung logo

Samsung SRN-1000, 12TB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33178
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung SRN-1000, 12TB Black:

Samsung SRN-1000, 12TB, 64 channels, H.264, M-JPEG, MPEG4, SATA, 12 TB, 10,100,1000 Mbit/s, TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, DHCP, PPPoE, SMTP, ICMP, IGMP, ARP, DNS,...

Long summary description Samsung SRN-1000, 12TB Black:

Samsung SRN-1000, 12TB. Video input channels: 64 channels, Video formats supported: H.264, M-JPEG, MPEG4. Hard drive interface: SATA, Total installed storage capacity: 12 TB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, DHCP, PPPoE, SMTP, ICMP, IGMP, ARP, DNS,.... Product colour: Black. Power consumption (max): 170 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.