Samsung logo

Samsung SP-L255 Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92378
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SP-L255 Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) White:

Samsung SP-L255, 2500 ANSI lumens, LCD, XGA (1024x768), 500:1, 4:3, 1016 - 7620 mm (40 - 300")

Long summary description Samsung SP-L255 Standard throw projector 2500 ANSI lumens LCD XGA (1024x768) White:

Samsung SP-L255. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3000 h. Zoom ratio: 1.2:1, Throw ratio: 1.43 - 1.71:1. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA), Supported video modes: 1080i, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.