Samsung SPE-100N, 704 x 480 pixels, 30 fps, H.264, M-JPEG, MPEG4, 704 x 480 pixels, Windows XP / VISTA / 7, MAC OS, Silver
Samsung SPE-100N. Maximum video resolution: 704 x 480 pixels, Maximum frame rate: 30 fps, Video compression formats: H.264, M-JPEG, MPEG4. Resolution: 704 x 480 pixels, Compatible operating systems: Windows XP / VISTA / 7, MAC OS. Product colour: Silver. Supported network protocols: TCP/IP, UDP/IP, RTP(UDP), RTP(TCP), RTSP, NTP, HTTP, HTTPS, SSL, DHCP, PPPoE FTP, SMTP, ICMP,..., Copper ethernet cabling technology: 100BASE-T, 10BASE-T. Security algorithms: HTTPS