Samsung logo

Samsung Galaxy View SM-T670 32 GB 46.7 cm (18.4") 2 GB Wi-Fi 5 (802.11ac) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67532
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy View SM-T670 32 GB 46.7 cm (18.4") 2 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy View SM-T670, 46.7 cm (18.4"), 1920 x 1080 pixels, 32 GB, 2 GB, Android, Black

Long summary description Samsung Galaxy View SM-T670 32 GB 46.7 cm (18.4") 2 GB Wi-Fi 5 (802.11ac) Android Black:

Samsung Galaxy View SM-T670. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz. Internal memory: 2 GB. Front camera resolution (numeric): 2.1 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 2.65 kg. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.