Samsung SM-R760NDAAROM, 3.3 cm (1.3"), OLED, Touch screen, Wi-Fi, GPS, 63 g
Samsung SM-R760NDAAROM. Display diagonal: 3.3 cm (1.3"), Display technology: OLED, Display resolution: 360 x 360 pixels, Touch screen. Processor frequency: 1000 MHz. Wi-Fi. GPS. Battery performance: 380 mAh. Weight: 63 g. Band colour: Black. Operating system installed: Tizen