Samsung logo

Samsung Galaxy Note10+ SM-N975F 17.3 cm (6.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 256 GB 4300 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47003
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy Note10+ SM-N975F 17.3 cm (6.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 256 GB 4300 mAh Black:

Samsung Galaxy Note10+ SM-N975F, 17.3 cm (6.8"), 12 GB, 256 GB, 12 MP, Android 9.0, Black

Long summary description Samsung Galaxy Note10+ SM-N975F 17.3 cm (6.8") Hybrid Dual SIM Android 9.0 4G USB Type-C 12 GB 256 GB 4300 mAh Black:

Samsung Galaxy Note10+ SM-N975F. Display diagonal: 17.3 cm (6.8"), Display resolution: 3040 x 1440 pixels. Processor frequency: 2.7 GHz. RAM capacity: 12 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Quad camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery performance: 4300 mAh. Product colour: Black. Weight: 196 g

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.