Samsung Galaxy J5 (2016) SM-J510F, 13.2 cm (5.2"), 1280 x 720 pixels, 2 GB, 16 GB, 13 MP, White
Samsung Galaxy J5 (2016) SM-J510F. Display diagonal: 13.2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Battery performance: 3100 mAh. Product colour: White. Weight: 158 g