Samsung Galaxy J5 (2016) SM-J510FZ, 13.2 cm (5.2"), 2 GB, 16 GB, 13 MP, Android 6.0, Gold
Samsung Galaxy J5 (2016) SM-J510FZ. Display diagonal: 13.2 cm (5.2"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery performance: 3100 mAh. Product colour: Gold. Weight: 158 g