Samsung Galaxy S10 SM-G973F, 15.5 cm (6.1"), 1440 x 3040 pixels, 2.7 GHz, 12 MP, Android 9.0, Green
Samsung Galaxy S10 SM-G973F. Display diagonal: 15.5 cm (6.1"), Display resolution: 1440 x 3040 pixels. Processor frequency: 2.7 GHz, Processor family: Samsung Exynos, Processor: 9820. RAM type: LPDDR4X. Rear camera resolution (numeric): 12 MP, Rear camera type: Triple camera. SIM card capability: Hybrid Dual SIM. Operating system installed: Android 9.0. Battery performance: 3400 mAh. Product colour: Green. Weight: 157 g