Samsung Galaxy S10e Enterprise, 14.7 cm (5.8"), 6 GB, 128 GB, 12 MP, Android 9.0, Black
Samsung Galaxy S10e Enterprise. Display diagonal: 14.7 cm (5.8"), Display resolution: 1080 x 2280 pixels. Processor frequency: 2.7 GHz. RAM capacity: 6 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. Operating system installed: Android 9.0. Battery performance: 3100 mAh. Product colour: Black. Weight: 150 g