Samsung Galaxy S7 edge SM-G935F, 14 cm (5.5"), 4 GB, 32 GB, 12 MP, Android 6.0, Gold
Samsung Galaxy S7 edge SM-G935F. Display diagonal: 14 cm (5.5"), Display resolution: 2560 x 1440 pixels. Processor frequency: 2.3 GHz, Processor family: Samsung Exynos. RAM capacity: 4 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 6.0. Battery performance: 3600 mAh. Product colour: Gold. Weight: 157 g