Samsung Galaxy J7 Prime 2 SM-G611F, 14 cm (5.5"), 1920 x 1080 pixels, 3 GB, 32 GB, 13 MP, Black
Samsung Galaxy J7 Prime 2 SM-G611F. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. RAM capacity: 3 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery performance: 3300 mAh. Product colour: Black. Weight: 170 g