Samsung Galaxy A30s SM-A307F, 16.3 cm (6.4"), 4 GB, 64 GB, 25 MP, Android 9.0, Green
Samsung Galaxy A30s SM-A307F. Display diagonal: 16.3 cm (6.4"), Display resolution: 720 x 1560 pixels. Processor frequency: 1.8 GHz. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 25 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery performance: 4000 mAh. Product colour: Green. Weight: 169 g