Samsung logo

Samsung Galaxy A30 SM-A305F 16.3 cm (6.4") Dual SIM 4G USB Type-C 4000 mAh Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41099
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung Galaxy A30 SM-A305F 16.3 cm (6.4") Dual SIM 4G USB Type-C 4000 mAh Blue:

Samsung Galaxy A30 SM-A305F, 16.3 cm (6.4"), 1080 x 2340 pixels, 1.8 GHz, 16 MP, Blue

Long summary description Samsung Galaxy A30 SM-A305F 16.3 cm (6.4") Dual SIM 4G USB Type-C 4000 mAh Blue:

Samsung Galaxy A30 SM-A305F. Display diagonal: 16.3 cm (6.4"), Display resolution: 1080 x 2340 pixels. Processor frequency: 1.8 GHz. Rear camera resolution (numeric): 16 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Battery performance: 4000 mAh. Product colour: Blue. Weight: 165 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.