Samsung Galaxy A13 SM-A135F, 16.8 cm (6.6"), 4 GB, 64 GB, 50 MP, Android 12, White
Samsung Galaxy A13 SM-A135F. Display diagonal: 16.8 cm (6.6"), Display resolution: 1080 x 2408 pixels. Processor frequency: 2 GHz, Processor family: Samsung Exynos, Processor: 850. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery performance: 5000 mAh. Product colour: White. Weight: 195 g