Samsung logo

Samsung DVD WRITER SHS202 optical disc drive Internal Ivory

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
177367
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung DVD WRITER SHS202 optical disc drive Internal Ivory:

Samsung DVD WRITER SHS202, Ivory, Tray, EIDE/ATA, 2 MB, 48x, 20x

Long summary description Samsung DVD WRITER SHS202 optical disc drive Internal Ivory:

Samsung DVD WRITER SHS202. Product colour: Ivory, Disc loading type: Tray. Interface: EIDE/ATA, Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 40x. CD read speed: 48x, DVD+R read speed: 16x, DVD-R read speed: 16x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.