Samsung logo

Samsung F480 7.11 cm (2.8") 115 g White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48755
Info modified on:
26 Feb 2024, 15:21:07
Short summary description Samsung F480 7.11 cm (2.8") 115 g White:

Samsung F480, Bar, 7.11 cm (2.8"), 5 MP, Bluetooth, 1000 mAh, White

Long summary description Samsung F480 7.11 cm (2.8") 115 g White:

Samsung F480. Form factor: Bar. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels, Touch screen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery performance: 1000 mAh, Standby time (2G): 250 h. Weight: 115 g. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.