Samsung logo

Samsung SGH-F480 106 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54538
Info modified on:
22 Sept 2023, 15:03:26
Short summary description Samsung SGH-F480 106 g Pink:

Samsung SGH-F480, Bar, Bluetooth, 1000 mAh, Pink

Long summary description Samsung SGH-F480 106 g Pink:

Samsung SGH-F480. Form factor: Bar. Bluetooth. FM radio. Battery performance: 1000 mAh, Standby time (2G): 250 h. Weight: 106 g. Product colour: Pink

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.