Samsung logo

Samsung SFD-321B/LFHSE floppy drive

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107611
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung SFD-321B/LFHSE floppy drive:

Samsung SFD-321B/LFHSE, 300 RPM, 30000 h, Windows XP/2000/ME/98/98 SE Mac OS X 10.2 Mac OS X 10.1 Mac OS 9.x Mac OS 8.6, 460 g, 5 - 40 °C, -40 - 60 °C

Long summary description Samsung SFD-321B/LFHSE floppy drive:

Samsung SFD-321B/LFHSE. Drive device speed: 300 RPM, Mean time between failures (MTBF): 30000 h, Compatible products: Windows XP/2000/ME/98/98 SE Mac OS X 10.2 Mac OS X 10.1 Mac OS 9.x Mac OS 8.6. Weight: 460 g. Safety: UL,CSA, FCC,TUV,CE,MIC,C-TICK. I/O ports: ATAPI

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.