Samsung logo

Samsung TruDirect SE-S204S optical disc drive Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72426
Info modified on:
18 May 2018, 14:36:54
Short summary description Samsung TruDirect SE-S204S optical disc drive Silver:

Samsung TruDirect SE-S204S, Silver, 2 MB, 48x, 20x, 40x, 20x

Long summary description Samsung TruDirect SE-S204S optical disc drive Silver:

Samsung TruDirect SE-S204S. Product colour: Silver. Drive device, buffer size: 2 MB. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 40x. CD read speed: 48x, DVD+R read speed: 16x, DVD-R read speed: 16x. Dimensions (WxDxH): 163 x 232 x 50 mm, Maximum data transfer rate: 7200 Mbit/s, Drive devices applicable disk format: DVD-RAM, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW, DVD-ROM, DVD-Video, CD-R, CD-RW,...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.